MJE350
MJE350
Active
Description:  TRANS PNP 300V 0.5A SOT32-3
Manufacturer:  STMicroelectronics
Datasheet:   MJE350 Datasheet
History Price: $0.73000
In Stock: 19600
MJE350 Specification
Specification
Part No
MJE350
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
Power - Max
20.8 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
MJE350 PDF Datasheet
MJE350 Related Parts
MJE13001-AP
MJE13001-AP
Micro Commercial Components
TRANS NPN 400V 0.2A TO92
MJE13002-BP
MJE13002-BP
Micro Commercial Components
TRANS NPN 400V 1A TO126
MJE13002B-AP
MJE13002B-AP
Micro Commercial Components
TRANS NPN 400V 0.8A TO92
MJE13003
MJE13003
onsemi
TRANS NPN 400V 1.5A TO126
MJE13003-BP
MJE13003-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO220AB
MJE13003A-BP
MJE13003A-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO126
MJE13003B-AP
MJE13003B-AP
Micro Commercial Components
TRANS NPN 400V 1.5A TO92
MJE13003G
MJE13003G
onsemi
TRANS NPN 400V 1.5A TO126
MJE13005
MJE13005
NTE Electronics
TRANS NPN 400V 4A TO220
MJE13005
MJE13005
onsemi
TRANS NPN 400V 4A TO220
MJE13005 PBFREE
MJE13005 PBFREE
Central Semiconductor
TRANS NPN 400V 4A TO220-3
MJE13005-BP
MJE13005-BP
Micro Commercial Components
TRANS NPN 400V 4A TO220AB
MJE350 Description
The MJE350 is a high-voltage NPN transistor manufactured by onsemi, designed for use in various electronic applications, particularly in power amplification and switching. This transistor is known for its reliability and efficiency, making it a popular choice in both consumer and industrial electronics. Below is a detailed introduction to the MJE350, including its specifications, characteristics, and typical applications.

## Overview

The MJE350 is a high-voltage, high-current transistor that is often used in applications requiring robust performance. It is housed in a TO-220 package, which facilitates effective heat dissipation, allowing it to handle significant power levels. The MJE350 is particularly well-suited for use in linear and switching power supplies, audio amplifiers, and other high-power applications.

## Key Specifications

1. Type: NPN Power Transistor
2. Package: TO-220
3. Maximum Collector-Emitter Voltage (Vceo): 140V
4. Maximum Collector-Base Voltage (Vcbo): 160V
5. Maximum Emitter-Base Voltage (Vebo): 5V
6. Continuous Collector Current (Ic): 10A
7. Maximum Power Dissipation (Pd): 80W (at a case temperature of 25°C)
8. DC Current Gain (hFE): 20 to 70 (at Ic = 4A)
9. Transition Frequency (fT): 2 MHz (typical)
10. Thermal Resistance, Junction to Case (RθJC): 1.5°C/W
11. Thermal Resistance, Junction to Ambient (RθJA): 65°C/W

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically 2V at Ic = 4A
- Base-Emitter Saturation Voltage (Vbe(sat)): Typically 1.5V at Ic = 4A
- Input Capacitance (Cib): 1000 pF (at Vce = 10V, f = 1 MHz)
- Output Capacitance (Cob): 100 pF (at Vce = 10V, f = 1 MHz)

## Thermal Characteristics

- Maximum Junction Temperature (Tj): 150°C
- Storage Temperature Range (Tstg): -55°C to +150°C

## Applications

The MJE350 is widely used in various applications, including:

1. Power Amplifiers: It is commonly used in audio amplifiers due to its ability to handle high currents and voltages, providing excellent sound quality and performance.
2. Switching Regulators: The transistor is suitable for use in switching power supplies, where it can efficiently switch on and off to regulate voltage and current.
3. Motor Drivers: It can be used in circuits that drive motors, providing the necessary current and voltage for operation.
4. Linear Regulators: The MJE350 can be used in linear voltage regulator circuits, where it helps maintain a stable output voltage.
5. General Purpose Switching: It is also used in various general-purpose switching applications, including relay drivers and signal amplification.

## Conclusion

The MJE350 is a versatile and reliable NPN power transistor that is well-suited for a wide range of high-power applications. Its robust specifications, including high voltage and current ratings, make it a popular choice among engineers and hobbyists alike. When designing circuits with the MJE350, it is essential to consider thermal management and ensure that the device operates within its specified limits to achieve optimal performance and longevity. The MJE350%27s combination of high performance and reliability makes it an excellent choice for various electronic applications.
MJE350 Compare Parts
  • MJE350 vs MJE803
  • MJE350 vs MJE802G
  • MJE350 vs MJE802
  • MJE350 vs MJE800G
  • MJE350 vs MJE800
  • MJE350 vs MJE703G
  • MJE350 vs MJE703
  • MJE350 vs MJE702G
  • MJE350 vs MJE702
  • MJE350 vs MJE700G
  • MJE350 vs MJE700
  • MJE350 vs MJE5852G
  • MJE350 vs MJE5852
  • MJE350 vs MJE5852
  • MJE350 vs MJE5851G
  • MJE350 vs MJE5851
  • MJE350 vs MJE5850G
  • MJE350 vs MJE5850
  • MJE350 vs MJE5742G
  • MJE350 vs MJE5742
  • MJE350 vs MJE5740G
  • MJE350 vs MJE5731G
  • MJE350 vs MJE5731AG
  • MJE350 vs MJE5731A
  • MJE350 vs MJE5731
  • MJE350 vs MJE5730G
  • MJE350 vs MJE5730
  • MJE350 vs MJE521G
  • MJE350 vs MJE521
  • MJE350 vs MJE521
  • MJE350 vs MJE4353G
  • MJE350 vs MJE4353
  • MJE350 vs MJE4353
  • MJE350 vs MJE4343
  • MJE350 vs MJE4343
  • MJE350 vs MJE371G
  • MJE350 vs MJE371
  • MJE350 vs MJE350STU-FS
  • MJE350 vs MJE350G
  • MJE350 vs MJE344G
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.