MJE13006
MJE13006
Active
Description:  TRANS NPN 300V 8A TO220
Manufacturer:  NTE Electronics
Datasheet:   MJE13006 Datasheet
History Price: $1.60000
In Stock: 17200
MJE13006 vs MJE521
Part No
Series
SWITCHMODE
-
Packaging
Bag
Tube
Status
Active
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
8 A
4 A
Voltage - Collector Emitter Breakdown (Max)
300 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 2A, 8A
-
Current - Collector Cutoff (Max)
1mA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 2A, 5V
40 @ 1A, 1V
Power - Max
80 W
40 W
Frequency - Transition
4MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-225AA, TO-126-3
Supplier Device Package
TO-220
SOT-32-3