MJE13006
MJE13006
Active
Description:  TRANS NPN 300V 8A TO220
Manufacturer:  NTE Electronics
Datasheet:   MJE13006 Datasheet
History Price: $1.60000
In Stock: 17200
MJE13006 Specification
Specification
Part No
MJE13006
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
SWITCHMODE
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
3V @ 2A, 8A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 2A, 5V
Power - Max
80 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
MJE13006 PDF Datasheet
MJE13006 Related Parts
MJE13001-AP
MJE13001-AP
Micro Commercial Components
TRANS NPN 400V 0.2A TO92
MJE13002-BP
MJE13002-BP
Micro Commercial Components
TRANS NPN 400V 1A TO126
MJE13002B-AP
MJE13002B-AP
Micro Commercial Components
TRANS NPN 400V 0.8A TO92
MJE13003
MJE13003
onsemi
TRANS NPN 400V 1.5A TO126
MJE13003-BP
MJE13003-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO220AB
MJE13003A-BP
MJE13003A-BP
Micro Commercial Components
TRANS NPN 400V 1.5A TO126
MJE13003B-AP
MJE13003B-AP
Micro Commercial Components
TRANS NPN 400V 1.5A TO92
MJE13003G
MJE13003G
onsemi
TRANS NPN 400V 1.5A TO126
MJE13005
MJE13005
NTE Electronics
TRANS NPN 400V 4A TO220
MJE13005
MJE13005
onsemi
TRANS NPN 400V 4A TO220
MJE13005 PBFREE
MJE13005 PBFREE
Central Semiconductor
TRANS NPN 400V 4A TO220-3
MJE13005-BP
MJE13005-BP
Micro Commercial Components
TRANS NPN 400V 4A TO220AB
MJE13006 Compare Parts
  • MJE13006 vs MJE803
  • MJE13006 vs MJE802G
  • MJE13006 vs MJE802
  • MJE13006 vs MJE800G
  • MJE13006 vs MJE800
  • MJE13006 vs MJE703G
  • MJE13006 vs MJE703
  • MJE13006 vs MJE702G
  • MJE13006 vs MJE702
  • MJE13006 vs MJE700G
  • MJE13006 vs MJE700
  • MJE13006 vs MJE5852G
  • MJE13006 vs MJE5852
  • MJE13006 vs MJE5852
  • MJE13006 vs MJE5851G
  • MJE13006 vs MJE5851
  • MJE13006 vs MJE5850G
  • MJE13006 vs MJE5850
  • MJE13006 vs MJE5742G
  • MJE13006 vs MJE5742
  • MJE13006 vs MJE5740G
  • MJE13006 vs MJE5731G
  • MJE13006 vs MJE5731AG
  • MJE13006 vs MJE5731A
  • MJE13006 vs MJE5731
  • MJE13006 vs MJE5730G
  • MJE13006 vs MJE5730
  • MJE13006 vs MJE521G
  • MJE13006 vs MJE521
  • MJE13006 vs MJE521
  • MJE13006 vs MJE4353G
  • MJE13006 vs MJE4353
  • MJE13006 vs MJE4353
  • MJE13006 vs MJE4343
  • MJE13006 vs MJE4343
  • MJE13006 vs MJE371G
  • MJE13006 vs MJE371
  • MJE13006 vs MJE350STU-FS
  • MJE13006 vs MJE350G
  • MJE13006 vs MJE350
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.