☰
MMBD301-TP
MMBD301-TP
Active
Description:  DIODE SCHOTTKY 30V 200MW SOT23
Datasheet:   MMBD301-TP Datasheet
History Price: $0.43000
In Stock: 15040
MMBD301-TP vs MMBD701LT3G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Diode Type
Schottky - Single
Schottky - Single
Voltage - Peak Reverse (Max)
30V
70V
Current - Max
-
-
Capacitance @ Vr, F
-
1pF @ 20V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
200 mW
200 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
SOT-23-3 (TO-236)