Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ Micro Commercial Components MMBD301-TP
MMBD301-TP
Active
Diodes - RF
Description:
DIODE SCHOTTKY 30V 200MW SOT23
Manufacturer:
Micro Commercial Components
Datasheet:
MMBD301-TP Datasheet
History Price: $0.43000
In Stock: 15040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD301-TP Specification
Specification
Part No
MMBD301-TP
Category
Diodes - RF
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - Single
Voltage - Peak Reverse (Max)
30V
Current - Max
-
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
200 mW
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23
MMBD301-TP PDF Datasheet
MMBD301-TP Datasheet
Click and Download: MMBD301-TP Datasheet
MMBD301-TP Related Parts
MMBD101LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD301LT1
onsemi
DIODE SCHOTTKY 200MW 30V SOT23
MMBD301LT1G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301M3T5G
onsemi
DIODE SCHOTTKY 30V 200MW SOT723
MMBD330T1G
onsemi
DIODE SCHOTTKY 30V 120MW SC70-3
MMBD352LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD352LT3G
onsemi
MIXER DIODE, UH FREQUENCY
MMBD352WT1
onsemi
DIODE SCHOTTKY DUAL 7V SOT-323
MMBD352WT1G
onsemi
RF DIODE SCHOTTKY 7V 200MW SC70
MMBD353LT1
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD301-TP Compare Parts
MMBD301-TP vs MMBV3700LT1
MMBD301-TP vs MMBV3401LT3G
MMBD301-TP vs MMBV3401LT3G
MMBD301-TP vs MMBV3401LT3
MMBD301-TP vs MMBV3401LT1G
MMBD301-TP vs MMBV3401LT1
MMBD301-TP vs MMBD770T1G
MMBD301-TP vs MMBD770T1
MMBD301-TP vs MMBD701LT3G
MMBD301-TP vs MMBD701LT1G
MMBD301-TP vs MMBD701
MMBD301-TP vs MMBD452LT1G
MMBD301-TP vs MMBD355LT1G
MMBD301-TP vs MMBD355LT1
MMBD301-TP vs MMBD354LT1G
MMBD301-TP vs MMBD353LT1G
MMBD301-TP vs MMBD353LT1
MMBD301-TP vs MMBD352WT1G
MMBD301-TP vs MMBD352WT1
MMBD301-TP vs MMBD352LT3G
MMBD301-TP vs MMBD352LT1G
MMBD301-TP vs MMBD330T1G
MMBD301-TP vs MMBD301M3T5G
MMBD301-TP vs MMBD301LT3G
MMBD301-TP vs MMBD301LT3
MMBD301-TP vs MMBD301LT1G
MMBD301-TP vs MMBD301LT1
MMBD301-TP vs MMBD101LT1G
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.