☰
MMBD354LT1G
MMBD354LT1G
Active
Description:  DIODE SCHOTTKY 7V 225MW SOT23-3
Manufacturer:  onsemi
Datasheet:   MMBD354LT1G Datasheet
History Price: $0.35000
In Stock: 22960
MMBD354LT1G vs MMBD301M3T5G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky - 1 Pair Common Cathode
Schottky - Single
Voltage - Peak Reverse (Max)
7V
30V
Current - Max
-
-
Capacitance @ Vr, F
1pF @ 0V, 1MHz
1.5pF @ 15V, 1MHz
Resistance @ If, F
-
-
Power Dissipation (Max)
225 mW
200 mW
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
SOT-723
Supplier Device Package
SOT-23-3 (TO-236)
SOT-723