Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - RF
/ onsemi MMBD354LT1G
MMBD354LT1G
Active
Diodes - RF
Description:
DIODE SCHOTTKY 7V 225MW SOT23-3
Manufacturer:
onsemi
Datasheet:
MMBD354LT1G Datasheet
History Price: $0.35000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MMBD354LT1G Specification
Specification
Part No
MMBD354LT1G
Category
Diodes - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky - 1 Pair Common Cathode
Voltage - Peak Reverse (Max)
7V
Current - Max
-
Capacitance @ Vr, F
1pF @ 0V, 1MHz
Resistance @ If, F
-
Power Dissipation (Max)
225 mW
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
MMBD354LT1G PDF Datasheet
MMBD354LT1G Datasheet
Click and Download: MMBD354LT1G Datasheet
MMBD354LT1G Related Parts
MMBD101LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD301-TP
Micro Commercial Components
DIODE SCHOTTKY 30V 200MW SOT23
MMBD301LT1
onsemi
DIODE SCHOTTKY 200MW 30V SOT23
MMBD301LT1G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301LT3G
onsemi
DIODE SCHOTTKY 30V 200MW SOT23-3
MMBD301M3T5G
onsemi
DIODE SCHOTTKY 30V 200MW SOT723
MMBD330T1G
onsemi
DIODE SCHOTTKY 30V 120MW SC70-3
MMBD352LT1G
onsemi
DIODE SCHOTTKY 7V 225MW SOT23-3
MMBD352LT3G
onsemi
MIXER DIODE, UH FREQUENCY
MMBD352WT1
onsemi
DIODE SCHOTTKY DUAL 7V SOT-323
MMBD352WT1G
onsemi
RF DIODE SCHOTTKY 7V 200MW SC70
MMBD354LT1G Compare Parts
MMBD354LT1G vs MMBV3700LT1
MMBD354LT1G vs MMBV3401LT3G
MMBD354LT1G vs MMBV3401LT3G
MMBD354LT1G vs MMBV3401LT3
MMBD354LT1G vs MMBV3401LT1G
MMBD354LT1G vs MMBV3401LT1
MMBD354LT1G vs MMBD770T1G
MMBD354LT1G vs MMBD770T1
MMBD354LT1G vs MMBD701LT3G
MMBD354LT1G vs MMBD701LT1G
MMBD354LT1G vs MMBD701
MMBD354LT1G vs MMBD452LT1G
MMBD354LT1G vs MMBD355LT1G
MMBD354LT1G vs MMBD355LT1
MMBD354LT1G vs MMBD353LT1G
MMBD354LT1G vs MMBD353LT1
MMBD354LT1G vs MMBD352WT1G
MMBD354LT1G vs MMBD352WT1
MMBD354LT1G vs MMBD352LT3G
MMBD354LT1G vs MMBD352LT1G
MMBD354LT1G vs MMBD330T1G
MMBD354LT1G vs MMBD301M3T5G
MMBD354LT1G vs MMBD301LT3G
MMBD354LT1G vs MMBD301LT3
MMBD354LT1G vs MMBD301LT1G
MMBD354LT1G vs MMBD301LT1
MMBD354LT1G vs MMBD301-TP
MMBD354LT1G vs MMBD101LT1G
Customer Reviews
4.95 out of 5.00 stars from 102 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.