MP156
MP156
Active
Description:  BRIDGE RECT GLASS 600V 15A MP-15
Manufacturer:  Rectron Limited
Datasheet:   MP156 Datasheet
History Price: $1.85000
In Stock: 27600
MP156 vs MP1505
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
50 V
Current - Average Rectified (Io)
15 A
15 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 7.5 A
1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr
500 nA @ 600 V
500 nA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
4-Square, MP-15
4-Square, MP-15
Supplier Device Package
MP-15
MP-15