MP1505
MP1505
Active
Description:  BRIDGE RECT GLASS 50V 15A MP-15
Manufacturer:  Rectron Limited
Datasheet:   MP1505 Datasheet
History Price: $1.85000
In Stock: 13600
MP1505 Specification
Specification
Part No
MP1505
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
15 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 7.5 A
Current - Reverse Leakage @ Vr
500 nA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
4-Square, MP-15
Supplier Device Package
MP-15
MP1505 PDF Datasheet
MP1505 Related Parts
MP1505W
MP1505W
Rectron Limited
BRIDGE RECT GLASS 50V 15A MP-15W
MP151
MP151
Rectron Limited
BRIDGE RECT GLASS 100V 15A MP-15
MP1510
MP1510
Rectron Limited
BRIDGE RECT GLASS 1000V 15A MP15
MP1510W
MP1510W
Rectron Limited
BRIDGE RECT GLASS 1000V 15A MP15
MP151W
MP151W
Rectron Limited
BRIDGE REC GLASS 100V 15A MP-15W
MP152
MP152
Rectron Limited
BRIDGE RECT GLASS 200V 15A MP-15
MP152W
MP152W
Rectron Limited
BRIDGE REC GLASS 200V 15A MP-15W
MP154
MP154
Rectron Limited
BRIDGE RECT GLASS 400V 15A MP-15
MP154W
MP154W
Rectron Limited
BRIDGE REC GLASS 400V 15A MP-15W
MP156
MP156
Rectron Limited
BRIDGE RECT GLASS 600V 15A MP-15
MP156W
MP156W
Rectron Limited
BRIDGE REC GLASS 600V 15A MP-15W
MP158
MP158
Rectron Limited
BRIDGE RECT GLASS 800V 15A MP-15
MP1505 Compare Parts
  • MP1505 vs MP158
  • MP1505 vs MP156W
  • MP1505 vs MP156
  • MP1505 vs MP154W
  • MP1505 vs MP154
  • MP1505 vs MP152W
  • MP1505 vs MP152
  • MP1505 vs MP151W
  • MP1505 vs MP1510W
  • MP1505 vs MP1510
  • MP1505 vs MP151
  • MP1505 vs MP1505W
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!