Diode Configuration
-
1 Pair Common Cathode
Diode Type
-
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
-
1700 V
Current - Average Rectified (Io) (per Diode)
-
150A (DC)
Voltage - Forward (Vf) (Max) @ If
-
1.8 V @ 150 A
Speed
-
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
-
0 ns
Current - Reverse Leakage @ Vr
-
-
Operating Temperature - Junction
-
-40 ℃ ~ 175 ℃
Mounting Type
-
Chassis Mount
Supplier Device Package
-
D1P