☰
MSC2X50SDA170J
MSC2X50SDA170J
Active
Description:  SIC SBD 1700 V 50 A DUAL ANTI-PA
Manufacturer:  Microchip Technology
History Price: $122.43000
In Stock: 27640
MSC2X50SDA170J Specification
Specification
Part No
MSC2X50SDA170J
Category
Diodes - Rectifiers - Arrays
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
-
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Operating Temperature - Junction
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MSC2X50SDA170J Related Parts
MSC2X30SDA070J
MSC2X30SDA070J
Microchip Technology
SIC SBD 700 V 30 A DUAL ISOTOP
MSC2X30SDA120J
MSC2X30SDA120J
Microchip Technology
SIC SBD 1200 V 30 A DUAL ISOTOP
MSC2X30SDA170J
MSC2X30SDA170J
Microchip Technology
SIC SBD 1700 V 30 A DUAL ISOTOP
MSC2X31SDA070J
MSC2X31SDA070J
Microchip Technology
SIC SBD 700 V 30 A DUAL PARALLEL
MSC2X31SDA120J
MSC2X31SDA120J
Microchip Technology
SIC SBD 1200 V 30 A DUAL PARALLE
MSC2X31SDA170J
MSC2X31SDA170J
Microchip Technology
SIC SBD 1700 V 30 A DUAL PARALLE
MSC2X51SDA170J
MSC2X51SDA170J
Microchip Technology
SIC SBD 1700 V 50 A DUAL PARALLE
MSCD100-08
MSCD100-08
Microsemi Corporation
DIODE MODULE 800V 100A D1
MSCD100-12
MSCD100-12
Microsemi Corporation
DIODE MODULE 1.2KV 100A D1
MSCD100-16
MSCD100-16
Microsemi Corporation
DIODE MODULE 1.6KV 100A D1
MSCD120-08
MSCD120-08
Microsemi Corporation
DIODE MODULE 800V 120A D1
MSCD120-12
MSCD120-12
Microsemi Corporation
DIODE MODULE 1.2KV 120A D1
MSC2X50SDA170J Compare Parts
  • MSC2X50SDA170J vs MSCDC600A170AG
  • MSC2X50SDA170J vs MSCDC600A120AG
  • MSC2X50SDA170J vs MSCDC450A70AG
  • MSC2X50SDA170J vs MSCDC450A170AG
  • MSC2X50SDA170J vs MSCDC450A120AG
  • MSC2X50SDA170J vs MSCDC300A70AG
  • MSC2X50SDA170J vs MSCDC300A170AG
  • MSC2X50SDA170J vs MSCDC300A120AG
  • MSC2X50SDA170J vs MSCDC200KK70D1PAG
  • MSC2X50SDA170J vs MSCDC200KK170D1PAG
  • MSC2X50SDA170J vs MSCDC200KK120D1PAG
  • MSC2X50SDA170J vs MSCDC200A70D1PAG
  • MSC2X50SDA170J vs MSCDC200A170D1PAG
  • MSC2X50SDA170J vs MSCDC200A120D1PAG
  • MSC2X50SDA170J vs MSCDC150KK70D1PAG
  • MSC2X50SDA170J vs MSCDC150KK170D1PAG
  • MSC2X50SDA170J vs MSCDC150KK120D1PAG
  • MSC2X50SDA170J vs MSCDC150A70D1PAG
  • MSC2X50SDA170J vs MSCDC150A170D1PAG
  • MSC2X50SDA170J vs MSCDC150A120D1PAG
  • MSC2X50SDA170J vs MSCDC100KK70D1PAG
  • MSC2X50SDA170J vs MSCDC100KK170D1PAG
  • MSC2X50SDA170J vs MSCDC100KK120D1PAG
  • MSC2X50SDA170J vs MSCDC100A70D1PAG
  • MSC2X50SDA170J vs MSCDC100A170D1PAG
  • MSC2X50SDA170J vs MSCDC100A120D1PAG
  • MSC2X50SDA170J vs MSCD70-16
  • MSC2X50SDA170J vs MSCD70-12
  • MSC2X50SDA170J vs MSCD70-08
  • MSC2X50SDA170J vs MSCD60-16
  • MSC2X50SDA170J vs MSCD60-12
  • MSC2X50SDA170J vs MSCD60-08
  • MSC2X50SDA170J vs MSCD36-16
  • MSC2X50SDA170J vs MSCD36-12
  • MSC2X50SDA170J vs MSCD36-08
  • MSC2X50SDA170J vs MSCD200-16
  • MSC2X50SDA170J vs MSCD200-12
  • MSC2X50SDA170J vs MSCD200-08
  • MSC2X50SDA170J vs MSCD165-16
  • MSC2X50SDA170J vs MSCD165-12
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class