☰
MSC2X50SDA170J
MSC2X50SDA170J
Active
Description:  SIC SBD 1700 V 50 A DUAL ANTI-PA
Manufacturer:  Microchip Technology
History Price: $122.43000
In Stock: 27640
MSC2X50SDA170J vs MSCDC300A70AG
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
-
1 Pair Series Connection
Diode Type
-
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
-
700 V
Current - Average Rectified (Io) (per Diode)
-
300A (DC)
Voltage - Forward (Vf) (Max) @ If
-
1.8 V @ 300 A
Speed
-
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
-
0 ns
Current - Reverse Leakage @ Vr
-
-
Operating Temperature - Junction
-
-40 ℃ ~ 175 ℃
Mounting Type
-
Chassis Mount
Package / Case
-
Module
Supplier Device Package
-
SP6