MSRT10080AD
MSRT10080AD
Active
Description:  DIODE GEN PURP 800V 100A 3 TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRT10080AD Datasheet
History Price: $57.69880
In Stock: 22800
MSRT10080AD vs MSRTA400120A
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Diode Configuration
1 Pair Series Connection
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
1200 V
Current - Average Rectified (Io) (per Diode)
100A
400A (DC)
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 100 A
1.2 V @ 400 A
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 800 V
25 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Three Tower
Three Tower
Supplier Device Package
Three Tower
Three Tower