MSRT10080AD
MSRT10080AD
Active
Description:  DIODE GEN PURP 800V 100A 3 TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRT10080AD Datasheet
History Price: $57.69880
In Stock: 22800
MSRT10080AD Specification
Specification
Part No
MSRT10080AD
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Series Connection
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
800 V
Current - Average Rectified (Io) (per Diode)
100A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 100 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 800 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MSRT10080AD Related Parts
MSRD620CT
MSRD620CT
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT150100A
MSRT150100A
GeneSiC Semiconductor
DIODE MODULE 1KV 150A 3TOWER
MSRT150100AD
MSRT150100AD
GeneSiC Semiconductor
DIODE GEN 1KV 150A 3 TOWER
MSRT10080AD Compare Parts
  • MSRT10080AD vs MSRD620CTT4G
  • MSRT10080AD vs MSRD620CTRG
  • MSRT10080AD vs MSRD620CTG
  • MSRT10080AD vs MSRD620CT
  • MSRT10080AD vs MSRTA60080A
  • MSRT10080AD vs MSRTA60060A
  • MSRT10080AD vs MSRTA6001R
  • MSRT10080AD vs MSRTA600140A
  • MSRT10080AD vs MSRTA600120A
  • MSRT10080AD vs MSRTA600100A
  • MSRT10080AD vs MSRTA6001
  • MSRT10080AD vs MSRTA50080A
  • MSRT10080AD vs MSRTA50060A
  • MSRT10080AD vs MSRTA500160A
  • MSRT10080AD vs MSRTA500140A
  • MSRT10080AD vs MSRTA500120A
  • MSRT10080AD vs MSRTA500100A
  • MSRT10080AD vs MSRTA40080A
  • MSRT10080AD vs MSRTA40060A
  • MSRT10080AD vs MSRTA400160A
  • MSRT10080AD vs MSRTA400140A
  • MSRT10080AD vs MSRTA400120A
  • MSRT10080AD vs MSRTA400100A
  • MSRT10080AD vs MSRTA30080AD
  • MSRT10080AD vs MSRTA30080A
  • MSRT10080AD vs MSRTA30060AD
  • MSRT10080AD vs MSRTA30060A
  • MSRT10080AD vs MSRTA300160AD
  • MSRT10080AD vs MSRTA300140AD
  • MSRT10080AD vs MSRTA300120AD
  • MSRT10080AD vs MSRTA300100AD
  • MSRT10080AD vs MSRTA20080AD
  • MSRT10080AD vs MSRTA20060AD
  • MSRT10080AD vs MSRTA200160AD
  • MSRT10080AD vs MSRTA200140AD
  • MSRT10080AD vs MSRTA200120AD
  • MSRT10080AD vs MSRTA200100AD
  • MSRT10080AD vs MSRT25080A
  • MSRT10080AD vs MSRT25060A
  • MSRT10080AD vs MSRT250160A
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.