MUR1610CTR
MUR1610CTR
Active
Description:  DIODE SWITCHING 100V 16A
Manufacturer:  Motorola
Datasheet:   MUR1610CTR Datasheet
History Price: $0.49000
In Stock: 17600
MUR1610CTR vs MURHF860CT
Manufacturer
Series
-
SWITCHMODE
Packaging
Bulk
Tube
Status
Active
Obsolete
Diode Configuration
1 Pair Common Anode
1 Pair Common Cathode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
600 V
Current - Average Rectified (Io) (per Diode)
8A
4A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 8 A
2.8 V @ 4 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
85 ns
35 ns
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 600 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3 Full Pack
Supplier Device Package
TO-220AB
TO-220FP