MUR1610CTR
MUR1610CTR
Active
Description:  DIODE SWITCHING 100V 16A
Manufacturer:  Motorola
Datasheet:   MUR1610CTR Datasheet
History Price: $0.49000
In Stock: 17600
MUR1610CTR Specification
Specification
Part No
MUR1610CTR
Category
Diodes - Rectifiers - Arrays
Manufacturer
Motorola
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Anode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io) (per Diode)
8A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 8 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
85 ns
Current - Reverse Leakage @ Vr
5 μA @ 100 V
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
MUR1610CTR PDF Datasheet
MUR1610CTR Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MUR1620CT
MUR1620CT
Taiwan Semiconductor
DIODE ARRAY GP 200V 16A TO220AB
MUR1610CTR Compare Parts
  • MUR1610CTR vs MURSB1620CTA-TP
  • MUR1610CTR vs MURS1660FCTA-BP
  • MUR1610CTR vs MURS1660CTA-BP
  • MUR1610CTR vs MURS1620FCTA-BP
  • MUR1610CTR vs MURS1620CTA-BP
  • MUR1610CTR vs MURP20040CTG
  • MUR1610CTR vs MURP20040CT
  • MUR1610CTR vs MURP20020CTG
  • MUR1610CTR vs MURP20020CT
  • MUR1610CTR vs MURHF860CTG
  • MUR1610CTR vs MURHF860CT
  • MUR1610CTR vs MURHB860CTT4G
  • MUR1610CTR vs MURHB860CTT4
  • MUR1610CTR vs MURHB860CTG
  • MUR1610CTR vs MURHB860CT
  • MUR1610CTR vs MURHB840CTT4G
  • MUR1610CTR vs MURHB840CTT4
  • MUR1610CTR vs MURHB840CTG
  • MUR1610CTR vs MURHB840CT
  • MUR1610CTR vs MURH860CTH
  • MUR1610CTR vs MURH860CTG
  • MUR1610CTR vs MURH860CT
  • MUR1610CTR vs MURH840CTH
  • MUR1610CTR vs MURH840CTG
  • MUR1610CTR vs MURH840CT
  • MUR1610CTR vs MURF2060CT
  • MUR1610CTR vs MURF2060CT
  • MUR1610CTR vs MURF2060CT
  • MUR1610CTR vs MURF1660CTH
  • MUR1610CTR vs MURF1660CTG
  • MUR1610CTR vs MURF1660CT
  • MUR1610CTR vs MURF1660CT
  • MUR1610CTR vs MURF1640CTHC0G
  • MUR1610CTR vs MURF1640CT
  • MUR1610CTR vs MURF1620CTHC0G
  • MUR1610CTR vs MURF1620CTG
  • MUR1610CTR vs MURF1620CT
  • MUR1610CTR vs MURF1620CT
  • MUR1610CTR vs MURF1060CT
  • MUR1610CTR vs MURF1030CT
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.