Current - Collector (Ic) (Max)
10 A
25 A
Voltage - Collector Emitter Breakdown (Max)
35 V
100 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
4V @ 5A, 25A
Current - Collector Cutoff (Max)
1mA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
25 @ 1.5A, 4V
Frequency - Transition
300kHz
3MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-3P-3, SC-65-3
Supplier Device Package
TO-3
TO-3PN