NTE104
NTE104
Active
Description:  TRANS PNP 35V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE104 Datasheet
History Price: $25.62000
In Stock: 34000
NTE104 Specification
Specification
Part No
NTE104
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
35 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
Power - Max
90 W
Frequency - Transition
300kHz
Operating Temperature
100 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE104 PDF Datasheet
NTE104 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123
NTE123
NTE Electronics
TRANS NPN 40V 0.8A TO39
NTE104 Compare Parts
  • NTE104 vs NTE98
  • NTE104 vs NTE97
  • NTE104 vs NTE96
  • NTE104 vs NTE95
  • NTE104 vs NTE94
  • NTE104 vs NTE93
  • NTE104 vs NTE89
  • NTE104 vs NTE88MP
  • NTE104 vs NTE88MCP
  • NTE104 vs NTE88
  • NTE104 vs NTE87MP
  • NTE104 vs NTE87
  • NTE104 vs NTE85
  • NTE104 vs NTE81
  • NTE104 vs NTE75
  • NTE104 vs NTE74
  • NTE104 vs NTE72
  • NTE104 vs NTE70
  • NTE104 vs NTE68MCP
  • NTE104 vs NTE68
  • NTE104 vs NTE62
  • NTE104 vs NTE61MP
  • NTE104 vs NTE61MCP
  • NTE104 vs NTE61
  • NTE104 vs NTE60MP
  • NTE104 vs NTE60
  • NTE104 vs NTE59
  • NTE104 vs NTE58
  • NTE104 vs NTE53
  • NTE104 vs NTE52
  • NTE104 vs NTE51
  • NTE104 vs NTE48
  • NTE104 vs NTE47
  • NTE104 vs NTE46
  • NTE104 vs NTE399
  • NTE104 vs NTE398
  • NTE104 vs NTE397
  • NTE104 vs NTE396
  • NTE104 vs NTE394
  • NTE104 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.