NTE104
NTE104
Active
Description:  TRANS PNP 35V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE104 Datasheet
History Price: $25.62000
In Stock: 34000
NTE104 vs NTE399
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
100 mA
Voltage - Collector Emitter Breakdown (Max)
35 V
300 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
1mA (ICBO)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
100 @ 5mA, 10V
Power - Max
90 W
900 mW
Frequency - Transition
300kHz
50MHz
Operating Temperature
100 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-3
TO-92L