NTE104
NTE104
Active
Description:  TRANS PNP 35V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE104 Datasheet
History Price: $25.62000
In Stock: 34000
NTE104 vs NTE72
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
35 V
80 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
1.5V @ 1A, 10A
Current - Collector Cutoff (Max)
1mA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
70 @ 5A, 5V
Power - Max
90 W
100 W
Frequency - Transition
300kHz
30MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package
TO-3
TO-61