NTE104
NTE104
Active
Description:  TRANS PNP 35V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE104 Datasheet
History Price: $25.62000
In Stock: 34000
NTE104 vs NTE94
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
5 A
Voltage - Collector Emitter Breakdown (Max)
35 V
300 V
Vce Saturation (Max) @ Ib, Ic
290mV @ 400mA, 4A
800mV @ 100mA, 1A
Current - Collector Cutoff (Max)
1mA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 20mA, 2V
30 @ 1A, 5V
Power - Max
90 W
100 W
Frequency - Transition
300kHz
2.5MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3