Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
5 V
1400 V
Current - Average Rectified (Io)
30mA
150A
Voltage - Forward (Vf) (Max) @ If
550 mV @ 10 mA
1.1 V @ 200 A
Speed
Small Signal =< 200mA (Io), Any Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 nA @ 1 V
5 mA @ 1400 V
Capacitance @ Vr, F
1pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AH, DO-35, Axial
DO-203AA, DO-8, Stud
Supplier Device Package
DO-35
DO-8
Operating Temperature - Junction
125 ℃
-65 ℃ ~ 190 ℃