NTE112
NTE112
Active
Description:  DIODE SCHOTTKY 5V 30MA DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE112 Datasheet
History Price: $1.57000
In Stock: 10000
NTE112 Specification
Specification
Part No
NTE112
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
5 V
Current - Average Rectified (Io)
30mA
Voltage - Forward (Vf) (Max) @ If
550 mV @ 10 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
50 nA @ 1 V
Capacitance @ Vr, F
1pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
Operating Temperature - Junction
125 ℃
NTE112 PDF Datasheet
NTE112 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE125-100
NTE125-100
NTE Electronics
DIODE GP 1KV 1A DO41 100/PKG
NTE112 Description
The NTE Electronics NTE112 is a versatile and widely used silicon NPN transistor designed for various applications in electronic circuits. This transistor is particularly known for its reliability, performance, and ease of use, making it a popular choice among engineers and hobbyists alike. The NTE112 is suitable for use in amplification, switching, and signal processing applications.

## Key Specifications:

1. Transistor Type:
- The NTE112 is an NPN (Negative-Positive-Negative) transistor, which means it has three layers of semiconductor material: an N-type layer (emitter), a P-type layer (base), and another N-type layer (collector). This configuration allows it to amplify current and switch electronic signals.

2. Maximum Ratings:
- The NTE112 has specific maximum ratings that define its operational limits:
- Collector-Emitter Voltage (Vce): 40V
- Collector-Base Voltage (Vcb): 40V
- Emitter-Base Voltage (Veb): 5V
- Collector Current (Ic): 1A
- Power Dissipation (Pd): 1.5W (at a case temperature of 25°C)
- Operating Junction Temperature (Tj): -55°C to +150°C

3. DC Current Gain (hFE):
- The NTE112 exhibits a DC current gain (hFE) ranging from 100 to 300, depending on the collector current. This parameter indicates the transistor%27s ability to amplify current, making it suitable for various amplification applications.

4. Transition Frequency (fT):
- The transition frequency of the NTE112 is typically around 100 MHz. This frequency indicates the speed at which the transistor can operate effectively, making it suitable for high-frequency applications.

5. Package Type:
- The NTE112 is available in a TO-92 package, which is a standard plastic package for transistors. This package type is compact and easy to handle, making it suitable for both through-hole and PCB mounting.

6. Thermal Resistance:
- The thermal resistance from junction to ambient (RθJA) is typically around 100°C/W. This parameter is important for understanding how well the transistor can dissipate heat during operation.

7. Applications:
- The NTE112 is suitable for a wide range of applications, including:
- Amplification: Used in audio amplifiers, RF amplifiers, and signal processing circuits.
- Switching: Ideal for switching applications in digital circuits, relays, and motor control.
- Oscillators: Can be used in oscillator circuits for generating signals.
- Voltage Regulation: Useful in voltage regulator circuits where stable output is required.

8. Biasing and Configuration:
- The NTE112 can be configured in various biasing arrangements, including common emitter, common collector, and common base configurations. Each configuration offers different characteristics in terms of gain, input/output impedance, and phase shift.

9. Schematic Symbol:
- The schematic symbol for the NTE112 is a standard representation for NPN transistors, consisting of three terminals: the collector (C), base (B), and emitter (E). The arrow on the emitter indicates the direction of conventional current flow (from the emitter to the base).

## Conclusion:

The NTE Electronics NTE112 is a reliable and versatile NPN transistor that offers a wide range of specifications suitable for various electronic applications. Its combination of high current gain, reasonable power handling capabilities, and ease of use makes it an excellent choice for both professional engineers and hobbyists. Whether used in amplification, switching, or signal processing, the NTE112 provides consistent performance and reliability, making it a staple component in many electronic designs.
NTE112 Compare Parts
  • NTE112 vs NTE648
  • NTE112 vs NTE642
  • NTE112 vs NTE641
  • NTE112 vs NTE640
  • NTE112 vs NTE639
  • NTE112 vs NTE638
  • NTE112 vs NTE637
  • NTE112 vs NTE6369
  • NTE112 vs NTE6368
  • NTE112 vs NTE6365
  • NTE112 vs NTE6364
  • NTE112 vs NTE6363
  • NTE112 vs NTE6362
  • NTE112 vs NTE636
  • NTE112 vs NTE6359
  • NTE112 vs NTE6358
  • NTE112 vs NTE6357
  • NTE112 vs NTE6356
  • NTE112 vs NTE6355
  • NTE112 vs NTE6354
  • NTE112 vs NTE635
  • NTE112 vs NTE634
  • NTE112 vs NTE633
  • NTE112 vs NTE631
  • NTE112 vs NTE626
  • NTE112 vs NTE625
  • NTE112 vs NTE6248
  • NTE112 vs NTE6247
  • NTE112 vs NTE6246
  • NTE112 vs NTE622
  • NTE112 vs NTE621
  • NTE112 vs NTE620
  • NTE112 vs NTE619
  • NTE112 vs NTE6165
  • NTE112 vs NTE6164
  • NTE112 vs NTE6163
  • NTE112 vs NTE6162
  • NTE112 vs NTE6159
  • NTE112 vs NTE6158
  • NTE112 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.