NTE112
NTE112
Active
Description:  DIODE SCHOTTKY 5V 30MA DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE112 Datasheet
History Price: $1.57000
In Stock: 10000
NTE112 vs NTE633
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
5 V
100 V
Current - Average Rectified (Io)
30mA
250mA
Voltage - Forward (Vf) (Max) @ If
550 mV @ 10 mA
1.25 V @ 150 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
50 nA @ 1 V
1 μA @ 75 V
Capacitance @ Vr, F
1pF @ 0V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
SC-76, SOD-323
Supplier Device Package
DO-35
SOD-323
Operating Temperature - Junction
125 ℃
150 ℃