NTE112
NTE112
Active
Description:  DIODE SCHOTTKY 5V 30MA DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE112 Datasheet
History Price: $1.57000
In Stock: 10000
NTE112 vs NTE6355
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
5 V
400 V
Current - Average Rectified (Io)
30mA
300A
Voltage - Forward (Vf) (Max) @ If
550 mV @ 10 mA
-
Speed
Small Signal =< 200mA (Io), Any Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
50 nA @ 1 V
40 mA @ 400 V
Capacitance @ Vr, F
1pF @ 0V, 1MHz
-
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AH, DO-35, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
DO-35
DO-9
Operating Temperature - Junction
125 ℃
-40 ℃ ~ 180 ℃