Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
400 V
Current - Average Rectified (Io)
1A
500mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.2 V @ 500 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
50 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 400 V
Capacitance @ Vr, F
-
4pF @ 4V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AL, DO-41, Axial
DO-213AA
Supplier Device Package
DO-41
DO-213AA
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃