NTE116-100
NTE116-100
Active
Description:  DIODE GP 600V 1A DO41 100/PKG
Manufacturer:  NTE Electronics
Datasheet:   NTE116-100 Datasheet
History Price: $49.60000
In Stock: 9200
NTE116-100 Specification
Specification
Part No
NTE116-100
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE116-100 PDF Datasheet
NTE116-100 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE125-100
NTE125-100
NTE Electronics
DIODE GP 1KV 1A DO41 100/PKG
NTE116-100 Compare Parts
  • NTE116-100 vs NTE648
  • NTE116-100 vs NTE642
  • NTE116-100 vs NTE641
  • NTE116-100 vs NTE640
  • NTE116-100 vs NTE639
  • NTE116-100 vs NTE638
  • NTE116-100 vs NTE637
  • NTE116-100 vs NTE6369
  • NTE116-100 vs NTE6368
  • NTE116-100 vs NTE6365
  • NTE116-100 vs NTE6364
  • NTE116-100 vs NTE6363
  • NTE116-100 vs NTE6362
  • NTE116-100 vs NTE636
  • NTE116-100 vs NTE6359
  • NTE116-100 vs NTE6358
  • NTE116-100 vs NTE6357
  • NTE116-100 vs NTE6356
  • NTE116-100 vs NTE6355
  • NTE116-100 vs NTE6354
  • NTE116-100 vs NTE635
  • NTE116-100 vs NTE634
  • NTE116-100 vs NTE633
  • NTE116-100 vs NTE631
  • NTE116-100 vs NTE626
  • NTE116-100 vs NTE625
  • NTE116-100 vs NTE6248
  • NTE116-100 vs NTE6247
  • NTE116-100 vs NTE6246
  • NTE116-100 vs NTE622
  • NTE116-100 vs NTE621
  • NTE116-100 vs NTE620
  • NTE116-100 vs NTE619
  • NTE116-100 vs NTE6165
  • NTE116-100 vs NTE6164
  • NTE116-100 vs NTE6163
  • NTE116-100 vs NTE6162
  • NTE116-100 vs NTE6159
  • NTE116-100 vs NTE6158
  • NTE116-100 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.