Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
1A
15A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.05 V @ 15 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
35 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 200 V
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
TOP-3
Supplier Device Package
DO-41
TOP3
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃