NTE116-100
NTE116-100
Active
Description:  DIODE GP 600V 1A DO41 100/PKG
Manufacturer:  NTE Electronics
Datasheet:   NTE116-100 Datasheet
History Price: $49.60000
In Stock: 9200
NTE116-100 vs NTE625
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
200 V
Current - Average Rectified (Io)
1A
8A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.3 V @ 8 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
150 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 200 V
Capacitance @ Vr, F
-
50pF @ 4V, 1MHz
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
TO-220-2
Supplier Device Package
DO-41
TO-220-2
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-65 ℃ ~ 175 ℃