Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1600 V
Current - Average Rectified (Io)
1A
300A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
30 mA @ 1600 V
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AL, DO-41, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
DO-41
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃