NTE117
NTE117
Active
Description:  DIODE GEN PURP 600V 750MA DO26
Manufacturer:  NTE Electronics
Datasheet:   NTE117 Datasheet
History Price: $6.05000
In Stock: 25600
NTE117 vs NTE6359
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
1000 V
Current - Average Rectified (Io)
750mA
300A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 500 mA
-
Speed
Standard Recovery >500ns, >200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
400 μA @ 600 V
30 mA @ 1000 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Stud Mount
Package / Case
DO-204AE, DO-26, Axial
DO-203AA, DO-9, Stud
Supplier Device Package
DO-26
DO-9
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 180 ℃