NTE6359
NTE6359
Active
Description:  DIODE GEN PURP 1KV 300A DO9
Manufacturer:  NTE Electronics
Datasheet:   NTE6359 Datasheet
History Price: $98.56000
In Stock: 1600
NTE6359 Specification
Specification
Part No
NTE6359
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
300A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
30 mA @ 1000 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-9, Stud
Supplier Device Package
DO-9
Operating Temperature - Junction
-40 ℃ ~ 180 ℃
NTE6359 PDF Datasheet
NTE6359 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-1
NTE125-1
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE6359 Compare Parts
  • NTE6359 vs NTE648
  • NTE6359 vs NTE642
  • NTE6359 vs NTE641
  • NTE6359 vs NTE640
  • NTE6359 vs NTE639
  • NTE6359 vs NTE638
  • NTE6359 vs NTE637
  • NTE6359 vs NTE6369
  • NTE6359 vs NTE6368
  • NTE6359 vs NTE6365
  • NTE6359 vs NTE6364
  • NTE6359 vs NTE6363
  • NTE6359 vs NTE6362
  • NTE6359 vs NTE636
  • NTE6359 vs NTE6358
  • NTE6359 vs NTE6357
  • NTE6359 vs NTE6356
  • NTE6359 vs NTE6355
  • NTE6359 vs NTE6354
  • NTE6359 vs NTE635
  • NTE6359 vs NTE634
  • NTE6359 vs NTE633
  • NTE6359 vs NTE631
  • NTE6359 vs NTE626
  • NTE6359 vs NTE625
  • NTE6359 vs NTE6248
  • NTE6359 vs NTE6247
  • NTE6359 vs NTE6246
  • NTE6359 vs NTE622
  • NTE6359 vs NTE621
  • NTE6359 vs NTE620
  • NTE6359 vs NTE619
  • NTE6359 vs NTE6165
  • NTE6359 vs NTE6164
  • NTE6359 vs NTE6163
  • NTE6359 vs NTE6162
  • NTE6359 vs NTE6159
  • NTE6359 vs NTE6158
  • NTE6359 vs NTE6157
  • NTE6359 vs NTE6156
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.