NTE121
NTE121
Active
Description:  TRANS PNP 45V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE121 Datasheet
History Price: $34.50000
In Stock: 49600
NTE121 vs NTE51
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
400 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 1A, 10A
1V @ 1A, 4A
Current - Collector Cutoff (Max)
500μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 2V
10 @ 1A, 5V
Power - Max
90 W
2 W
Frequency - Transition
300kHz
4MHz
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-3
TO-220