NTE121
NTE121
Active
Description:  TRANS PNP 45V 10A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE121 Datasheet
History Price: $34.50000
In Stock: 49600
NTE121 Specification
Specification
Part No
NTE121
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 1A, 10A
Current - Collector Cutoff (Max)
500μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 2V
Power - Max
90 W
Frequency - Transition
300kHz
Operating Temperature
100 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE121 PDF Datasheet
NTE121 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123
NTE123
NTE Electronics
TRANS NPN 40V 0.8A TO39
NTE121 Compare Parts
  • NTE121 vs NTE98
  • NTE121 vs NTE97
  • NTE121 vs NTE96
  • NTE121 vs NTE95
  • NTE121 vs NTE94
  • NTE121 vs NTE93
  • NTE121 vs NTE89
  • NTE121 vs NTE88MP
  • NTE121 vs NTE88MCP
  • NTE121 vs NTE88
  • NTE121 vs NTE87MP
  • NTE121 vs NTE87
  • NTE121 vs NTE85
  • NTE121 vs NTE81
  • NTE121 vs NTE75
  • NTE121 vs NTE74
  • NTE121 vs NTE72
  • NTE121 vs NTE70
  • NTE121 vs NTE68MCP
  • NTE121 vs NTE68
  • NTE121 vs NTE62
  • NTE121 vs NTE61MP
  • NTE121 vs NTE61MCP
  • NTE121 vs NTE61
  • NTE121 vs NTE60MP
  • NTE121 vs NTE60
  • NTE121 vs NTE59
  • NTE121 vs NTE58
  • NTE121 vs NTE53
  • NTE121 vs NTE52
  • NTE121 vs NTE51
  • NTE121 vs NTE48
  • NTE121 vs NTE47
  • NTE121 vs NTE46
  • NTE121 vs NTE399
  • NTE121 vs NTE398
  • NTE121 vs NTE397
  • NTE121 vs NTE396
  • NTE121 vs NTE394
  • NTE121 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.