Current - Collector (Ic) (Max)
10 A
3 A
Voltage - Collector Emitter Breakdown (Max)
45 V
250 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 1A, 10A
2V @ 300mA, 3A
Current - Collector Cutoff (Max)
500μA (ICBO)
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 2V
90 @ 500mA, 5V
Frequency - Transition
300kHz
-
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3
TO-59