Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
20 A
Voltage - Collector Emitter Breakdown (Max)
45 V
500 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 1A, 10A
3.5V @ 2A, 20A
Current - Collector Cutoff (Max)
500μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 1A, 2V
40 @ 5A, 5V
Frequency - Transition
300kHz
-
Operating Temperature
100 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3