Current - Collector (Ic) (Max)
800 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
40 V
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
1.5V @ 600mA, 3A
Current - Collector Cutoff (Max)
10nA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
30 @ 300mA, 10V
Frequency - Transition
300MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-3P-3, SC-65-3
Supplier Device Package
TO-39
TO-3PN