NTE123
NTE123
Active
Description:  TRANS NPN 40V 0.8A TO39
Manufacturer:  NTE Electronics
Datasheet:   NTE123 Datasheet
History Price: $1.80000
In Stock: 32400
NTE123 Specification
Specification
Part No
NTE123
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
800 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
Current - Collector Cutoff (Max)
10nA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
Power - Max
800 mW
Frequency - Transition
300MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
NTE123 PDF Datasheet
NTE123 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123 Description
NTE Electronics NTE123 is a versatile and widely used electronic component, specifically a silicon NPN transistor. It is designed for various applications, including amplification and switching. Below is a detailed overview of the NTE123, including its specifications and parameters.

## Overview

The NTE123 is a general-purpose NPN transistor that is commonly used in electronic circuits for signal amplification and switching applications. It is known for its reliability and performance in various electronic devices. The transistor is encapsulated in a standard TO-92 package, making it easy to handle and integrate into circuit designs.

## Key Specifications

1. Type: NPN Transistor
2. Package: TO-92
3. Maximum Collector-Emitter Voltage (Vce): 40V
4. Maximum Collector-Base Voltage (Vcb): 40V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Collector Current (Ic): 800mA
7. Power Dissipation (Pd): 625mW
8. DC Current Gain (hFE): 100 to 300 (at Ic = 10mA, Vce = 10V)
9. Transition Frequency (ft): 100MHz (typical)
10. Storage and Operating Temperature: -55°C to +150°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically 0.3V at Ic = 500mA, Ib = 50mA
- Base-Emitter Voltage (Vbe): Typically 0.7V at Ic = 10mA
- Input Capacitance (Cib): 10pF (typical at Vce = 10V, f = 1MHz)
- Output Capacitance (Cob): 20pF (typical at Vce = 10V, f = 1MHz)

## Applications

The NTE123 transistor is suitable for a variety of applications, including:

- Audio Amplifiers: Used in audio signal amplification circuits due to its good gain characteristics.
- Switching Circuits: Acts as a switch in digital circuits, allowing control of larger currents with smaller input signals.
- Signal Processing: Utilized in RF and other signal processing applications due to its high transition frequency.
- General Purpose: Can be used in various general-purpose electronic applications where NPN transistors are required.

## Thermal Characteristics

- Thermal Resistance, Junction to Ambient (RθJA): 200°C/W
- Thermal Resistance, Junction to Case (RθJC): 100°C/W

## Conclusion

The NTE123 is a reliable and efficient NPN transistor that is widely used in electronic circuits for amplification and switching purposes. Its robust specifications, including a maximum collector current of 800mA and a transition frequency of 100MHz, make it suitable for a range of applications. The TO-92 package allows for easy integration into various circuit designs, making the NTE123 a popular choice among engineers and hobbyists alike.
NTE123 Compare Parts
  • NTE123 vs NTE98
  • NTE123 vs NTE97
  • NTE123 vs NTE96
  • NTE123 vs NTE95
  • NTE123 vs NTE94
  • NTE123 vs NTE93
  • NTE123 vs NTE89
  • NTE123 vs NTE88MP
  • NTE123 vs NTE88MCP
  • NTE123 vs NTE88
  • NTE123 vs NTE87MP
  • NTE123 vs NTE87
  • NTE123 vs NTE85
  • NTE123 vs NTE81
  • NTE123 vs NTE75
  • NTE123 vs NTE74
  • NTE123 vs NTE72
  • NTE123 vs NTE70
  • NTE123 vs NTE68MCP
  • NTE123 vs NTE68
  • NTE123 vs NTE62
  • NTE123 vs NTE61MP
  • NTE123 vs NTE61MCP
  • NTE123 vs NTE61
  • NTE123 vs NTE60MP
  • NTE123 vs NTE60
  • NTE123 vs NTE59
  • NTE123 vs NTE58
  • NTE123 vs NTE53
  • NTE123 vs NTE52
  • NTE123 vs NTE51
  • NTE123 vs NTE48
  • NTE123 vs NTE47
  • NTE123 vs NTE46
  • NTE123 vs NTE399
  • NTE123 vs NTE398
  • NTE123 vs NTE397
  • NTE123 vs NTE396
  • NTE123 vs NTE394
  • NTE123 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.