NTE123
NTE123
Active
Description:  TRANS NPN 40V 0.8A TO39
Manufacturer:  NTE Electronics
Datasheet:   NTE123 Datasheet
History Price: $1.80000
In Stock: 32400
NTE123 vs NTE397
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
800 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
10nA
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
30 @ 50mA, 10V
Power - Max
800 mW
10 W
Frequency - Transition
300MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-39
TO-39