Current - Collector (Ic) (Max)
800 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
40 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500mA
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
10nA
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
100 @ 5mA, 10V
Power - Max
800 mW
900 mW
Frequency - Transition
300MHz
50MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-39
TO-92L