NTE125-1
NTE125-1
Active
Description:  DIODE GEN PURP 1KV 1A DO41
Manufacturer:  NTE Electronics
Datasheet:   NTE125-1 Datasheet
History Price: Active
In Stock: 41200
NTE125-1 vs NTE638
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
1600 V
Current - Average Rectified (Io)
1A
2.5A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.3 V @ 2.5 A
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
50 μA @ 1600 V
Capacitance @ Vr, F
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Axial
Supplier Device Package
DO-41
Axial
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
-40 ℃ ~ 150 ℃