NTE125-1
NTE125-1
Active
Description:  DIODE GEN PURP 1KV 1A DO41
Manufacturer:  NTE Electronics
Datasheet:   NTE125-1 Datasheet
History Price: Active
In Stock: 41200
NTE125-1 Specification
Specification
Part No
NTE125-1
Category
Diodes - Rectifiers - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
NTE125-1 PDF Datasheet
NTE125-1 Related Parts
NTE109
NTE109
NTE Electronics
DIODE GEN PURP 100V 40MA DO7
NTE109-5
NTE109-5
NTE Electronics
DIODE GP 100V 40MA DO7 5/PKG
NTE110A
NTE110A
NTE Electronics
DIODE GEN PURP 30V 150MA DO7
NTE112
NTE112
NTE Electronics
DIODE SCHOTTKY 5V 30MA DO35
NTE116
NTE116
NTE Electronics
DIODE GEN PURP 600V 1A DO41
NTE116-10
NTE116-10
NTE Electronics
DIODE GP 600V 1A DO41 10/PKG
NTE116-100
NTE116-100
NTE Electronics
DIODE GP 600V 1A DO41 100/PKG
NTE117
NTE117
NTE Electronics
DIODE GEN PURP 600V 750MA DO26
NTE120
NTE120
NTE Electronics
DIODE GEN PURP 10V 65MA 7SIP
NTE125
NTE125
NTE Electronics
DIODE GEN PURP 1KV 1A DO41
NTE125-10
NTE125-10
NTE Electronics
DIODE GP 1KV 1A DO41 10/PKG
NTE125-100
NTE125-100
NTE Electronics
DIODE GP 1KV 1A DO41 100/PKG
NTE125-1 Compare Parts
  • NTE125-1 vs NTE648
  • NTE125-1 vs NTE642
  • NTE125-1 vs NTE641
  • NTE125-1 vs NTE640
  • NTE125-1 vs NTE639
  • NTE125-1 vs NTE638
  • NTE125-1 vs NTE637
  • NTE125-1 vs NTE6369
  • NTE125-1 vs NTE6368
  • NTE125-1 vs NTE6365
  • NTE125-1 vs NTE6364
  • NTE125-1 vs NTE6363
  • NTE125-1 vs NTE6362
  • NTE125-1 vs NTE636
  • NTE125-1 vs NTE6359
  • NTE125-1 vs NTE6358
  • NTE125-1 vs NTE6357
  • NTE125-1 vs NTE6356
  • NTE125-1 vs NTE6355
  • NTE125-1 vs NTE6354
  • NTE125-1 vs NTE635
  • NTE125-1 vs NTE634
  • NTE125-1 vs NTE633
  • NTE125-1 vs NTE631
  • NTE125-1 vs NTE626
  • NTE125-1 vs NTE625
  • NTE125-1 vs NTE6248
  • NTE125-1 vs NTE6247
  • NTE125-1 vs NTE6246
  • NTE125-1 vs NTE622
  • NTE125-1 vs NTE621
  • NTE125-1 vs NTE620
  • NTE125-1 vs NTE619
  • NTE125-1 vs NTE6165
  • NTE125-1 vs NTE6164
  • NTE125-1 vs NTE6163
  • NTE125-1 vs NTE6162
  • NTE125-1 vs NTE6159
  • NTE125-1 vs NTE6158
  • NTE125-1 vs NTE6157
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.