Current - Collector (Ic) (Max)
1 A
17 A
Voltage - Collector Emitter Breakdown (Max)
350 V
200 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
20nA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
20 @ 8A, 4V
Frequency - Transition
70MHz
20MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-243AA
3-SIP
Supplier Device Package
SOT-89
3-SIP