NTE2430
NTE2430
Active
Description:  TRANS NPN 350V 1A SOT89
Manufacturer:  NTE Electronics
Datasheet:   NTE2430 Datasheet
History Price: $1.98000
In Stock: 40000
NTE2430 Specification
Specification
Part No
NTE2430
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
Current - Collector Cutoff (Max)
20nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
Power - Max
1 W
Frequency - Transition
70MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
NTE2430 PDF Datasheet
NTE2430 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE2430 Compare Parts
  • NTE2430 vs NTE98
  • NTE2430 vs NTE97
  • NTE2430 vs NTE96
  • NTE2430 vs NTE95
  • NTE2430 vs NTE94
  • NTE2430 vs NTE93
  • NTE2430 vs NTE89
  • NTE2430 vs NTE88MP
  • NTE2430 vs NTE88MCP
  • NTE2430 vs NTE88
  • NTE2430 vs NTE87MP
  • NTE2430 vs NTE87
  • NTE2430 vs NTE85
  • NTE2430 vs NTE81
  • NTE2430 vs NTE75
  • NTE2430 vs NTE74
  • NTE2430 vs NTE72
  • NTE2430 vs NTE70
  • NTE2430 vs NTE68MCP
  • NTE2430 vs NTE68
  • NTE2430 vs NTE62
  • NTE2430 vs NTE61MP
  • NTE2430 vs NTE61MCP
  • NTE2430 vs NTE61
  • NTE2430 vs NTE60MP
  • NTE2430 vs NTE60
  • NTE2430 vs NTE59
  • NTE2430 vs NTE58
  • NTE2430 vs NTE53
  • NTE2430 vs NTE52
  • NTE2430 vs NTE51
  • NTE2430 vs NTE48
  • NTE2430 vs NTE47
  • NTE2430 vs NTE46
  • NTE2430 vs NTE399
  • NTE2430 vs NTE398
  • NTE2430 vs NTE397
  • NTE2430 vs NTE396
  • NTE2430 vs NTE394
  • NTE2430 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.