Current - Collector (Ic) (Max)
1 A
20 A
Voltage - Collector Emitter Breakdown (Max)
350 V
140 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
20nA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
25 @ 5A, 2V
Frequency - Transition
70MHz
2MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-243AA
TO-204AA, TO-3
Supplier Device Package
SOT-89
TO-3