Current - Collector (Ic) (Max)
1 A
5 A
Voltage - Collector Emitter Breakdown (Max)
350 V
80 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 4mA, 50mA
1.5V @ 500mA, 5A
Current - Collector Cutoff (Max)
20nA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 20mA, 10V
40 @ 50mA, 5V
Frequency - Transition
70MHz
120MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Surface Mount
Chassis, Stud Mount
Package / Case
TO-243AA
TO-111-4, Stud
Supplier Device Package
SOT-89
TO-111