Current - Collector (Ic) (Max)
25 A
16 A
Voltage - Collector Emitter Breakdown (Max)
100 V
250 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
1mA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
15 @ 8A, 4V
Frequency - Transition
3MHz
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-204AA, TO-3
Supplier Device Package
TO-3PN
TO-3