NTE68
NTE68
Active
Description:  TRANS PNP 250V 16A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE68 Datasheet
History Price: $11.27000
In Stock: 27200
NTE68 Specification
Specification
Part No
NTE68
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
16 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 8A, 4V
Power - Max
250 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
NTE68 PDF Datasheet
NTE68 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE68 Description
The NTE68 is a versatile and widely used silicon NPN transistor manufactured by NTE Electronics. It is designed for general-purpose applications, including amplification and switching. The NTE68 is particularly valued for its reliability, performance, and ease of use in various electronic circuits.

## Key Specifications:

1. Transistor Type:
- The NTE68 is an NPN transistor, which means it has three layers of semiconductor material: an N-type layer (emitter), a P-type layer (base), and another N-type layer (collector). This configuration allows it to conduct current when a positive voltage is applied to the base relative to the emitter.

2. Maximum Collector-Emitter Voltage (Vce):
- The NTE68 has a maximum collector-emitter voltage rating of 40 V. This means it can safely operate in circuits where the voltage between the collector and emitter does not exceed this value.

3. Maximum Collector Current (Ic):
- The maximum collector current for the NTE68 is rated at 3 A. This allows it to handle significant current loads, making it suitable for various applications, including power amplifiers and switching circuits.

4. DC Current Gain (hFE):
- The DC current gain (hFE) of the NTE68 typically ranges from 50 to 150. This parameter indicates how much the transistor amplifies the input current. A higher hFE value means better amplification capabilities.

5. Power Dissipation (Pd):
- The NTE68 has a maximum power dissipation rating of 40 W when mounted on a suitable heat sink. This rating indicates the maximum amount of power the transistor can dissipate as heat without failing.

6. Operating Temperature Range:
- The transistor operates effectively within a temperature range of -55°C to +150°C. This wide temperature range allows it to be used in various environmental conditions, making it suitable for both consumer and industrial applications.

7. Package Type:
- The NTE68 is typically available in a TO-220 package, which is a common package type for power transistors. The TO-220 package provides good thermal performance and is easy to mount on heat sinks.

8. Base-Emitter Voltage (Vbe):
- The base-emitter voltage for the NTE68 is typically around 0.7 V when conducting. This is a standard value for silicon transistors and is important for biasing the transistor in circuits.

9. Transition Frequency (fT):
- The transition frequency (fT) of the NTE68 is approximately 100 MHz. This parameter indicates the frequency at which the current gain of the transistor drops to 1. It is an important factor for high-frequency applications.

## Applications:

The NTE68 transistor is suitable for a wide range of applications, including:

- Amplification: Used in audio amplifiers, radio frequency amplifiers, and other signal amplification circuits.
- Switching: Ideal for switching applications in power supplies, motor control circuits, and relay drivers.
- Signal Processing: Employed in various signal processing applications, including oscillators and modulators.
- Consumer Electronics: Commonly found in televisions, radios, and other consumer electronic devices.

## Conclusion:

The NTE68 is a reliable and efficient NPN transistor that offers excellent performance for a variety of electronic applications. With its robust specifications, including a maximum collector current of 3 A, a wide operating temperature range, and good current gain, it is a preferred choice for engineers and designers in the field of electronics. Its versatility makes it suitable for both low-power and high-power applications, ensuring its continued relevance in modern electronic designs.
NTE68 Compare Parts
  • NTE68 vs NTE98
  • NTE68 vs NTE97
  • NTE68 vs NTE96
  • NTE68 vs NTE95
  • NTE68 vs NTE94
  • NTE68 vs NTE93
  • NTE68 vs NTE89
  • NTE68 vs NTE88MP
  • NTE68 vs NTE88MCP
  • NTE68 vs NTE88
  • NTE68 vs NTE87MP
  • NTE68 vs NTE87
  • NTE68 vs NTE85
  • NTE68 vs NTE81
  • NTE68 vs NTE75
  • NTE68 vs NTE74
  • NTE68 vs NTE72
  • NTE68 vs NTE70
  • NTE68 vs NTE68MCP
  • NTE68 vs NTE62
  • NTE68 vs NTE61MP
  • NTE68 vs NTE61MCP
  • NTE68 vs NTE61
  • NTE68 vs NTE60MP
  • NTE68 vs NTE60
  • NTE68 vs NTE59
  • NTE68 vs NTE58
  • NTE68 vs NTE53
  • NTE68 vs NTE52
  • NTE68 vs NTE51
  • NTE68 vs NTE48
  • NTE68 vs NTE47
  • NTE68 vs NTE46
  • NTE68 vs NTE399
  • NTE68 vs NTE398
  • NTE68 vs NTE397
  • NTE68 vs NTE396
  • NTE68 vs NTE394
  • NTE68 vs NTE393
  • NTE68 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's