Current - Collector (Ic) (Max)
200 mA
3 A
Voltage - Collector Emitter Breakdown (Max)
45 V
400 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
1.5V @ 600mA, 3A
Current - Collector Cutoff (Max)
50nA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
30 @ 300mA, 10V
Frequency - Transition
160MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-3P-3, SC-65-3
Supplier Device Package
TO-92
TO-3PN