NTE47
NTE47
Active
Description:  TRANS NPN 45V 0.2A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE47 Datasheet
History Price: $0.81000
In Stock: 14000
NTE47 Specification
Specification
Part No
NTE47
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
200 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 50mA
Current - Collector Cutoff (Max)
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
500 @ 10mA, 5V
Power - Max
625 mW
Frequency - Transition
160MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
NTE47 PDF Datasheet
NTE47 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE47 Compare Parts
  • NTE47 vs NTE98
  • NTE47 vs NTE97
  • NTE47 vs NTE96
  • NTE47 vs NTE95
  • NTE47 vs NTE94
  • NTE47 vs NTE93
  • NTE47 vs NTE89
  • NTE47 vs NTE88MP
  • NTE47 vs NTE88MCP
  • NTE47 vs NTE88
  • NTE47 vs NTE87MP
  • NTE47 vs NTE87
  • NTE47 vs NTE85
  • NTE47 vs NTE81
  • NTE47 vs NTE75
  • NTE47 vs NTE74
  • NTE47 vs NTE72
  • NTE47 vs NTE70
  • NTE47 vs NTE68MCP
  • NTE47 vs NTE68
  • NTE47 vs NTE62
  • NTE47 vs NTE61MP
  • NTE47 vs NTE61MCP
  • NTE47 vs NTE61
  • NTE47 vs NTE60MP
  • NTE47 vs NTE60
  • NTE47 vs NTE59
  • NTE47 vs NTE58
  • NTE47 vs NTE53
  • NTE47 vs NTE52
  • NTE47 vs NTE51
  • NTE47 vs NTE48
  • NTE47 vs NTE46
  • NTE47 vs NTE399
  • NTE47 vs NTE398
  • NTE47 vs NTE397
  • NTE47 vs NTE396
  • NTE47 vs NTE394
  • NTE47 vs NTE393
  • NTE47 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's